Capital Lighting, Inc. 69034BLE-962 Mini Pendants-Rod 452379

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Mini-Pendant UPC: 785652690365 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Mini-Pendant UPC: 785652690365 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69034BLE-962 Mini Pendants-Rod - 452379 - Capital Lighting, Inc.
Columbus, OH, USA
69034BLE-962 Mini Pendants-Rod
452379
69034BLE-962 Mini Pendants-Rod 452379
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Mini-Pendant UPC: 785652690365 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Length 8.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Metropolis Mini-Pendant
UPC: 785652690365
Category: Fluorescent
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452379
Product Name 69034BLE-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details