Capital Lighting, Inc. 75662-839 Flush Mounts-Bowl Style 452331

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Ceiling Flush Mount UPC: 785652756641 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Ceiling Flush Mount UPC: 785652756641 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75662-839 Flush Mounts-Bowl Style - 452331 - Capital Lighting, Inc.
Columbus, OH, USA
75662-839 Flush Mounts-Bowl Style
452331
75662-839 Flush Mounts-Bowl Style 452331
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Ceiling Flush Mount UPC: 785652756641 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blacksmith
Product Name: Three Light Ceiling Flush Mount
UPC: 785652756641
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452331
Product Name 75662-839 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details