Capital Lighting, Inc. 77660-839 Semi-Flush Mts.-Bowl Style 452327

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652756658 Category: Pendant Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652756658 Category: Pendant Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77660-839 Semi-Flush Mts.-Bowl Style - 452327 - Capital Lighting, Inc.
Columbus, OH, USA
77660-839 Semi-Flush Mts.-Bowl Style
452327
77660-839 Semi-Flush Mts.-Bowl Style 452327
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652756658 Category: Pendant Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 7/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blacksmith
Product Name: Two Light Ceiling Semi-Flush/Pendant
UPC: 785652756658
Category: Pendant Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 7/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452327
Product Name 77660-839 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details