Capital Lighting, Inc. 1586 Lamps-Table Lamps 452292

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Frosted Prismatic Glass Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Frosted Prismatic Glass Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
1586 Lamps-Table Lamps - 452292 - Capital Lighting, Inc.
Columbus, OH, USA
1586 Lamps-Table Lamps
452292
1586 Lamps-Table Lamps 452292
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Frosted Prismatic Glass Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Frosted Prismatic Glass
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452292
Product Name 1586 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details