Capital Lighting, Inc. 1-1036-8-109 Large Chandeliers-Drum Shade 452199

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.63 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Nickel Product Name: Eight Light Transitional Chandelier UPC: 822920215162 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.63 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Nickel Product Name: Eight Light Transitional Chandelier UPC: 822920215162 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-1036-8-109 Large Chandeliers-Drum Shade - 452199 - Capital Lighting, Inc.
Columbus, OH, USA
1-1036-8-109 Large Chandeliers-Drum Shade
452199
1-1036-8-109 Large Chandeliers-Drum Shade 452199
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.63 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Nickel Product Name: Eight Light Transitional Chandelier UPC: 822920215162 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 29.63
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Polished Nickel
Product Name: Eight Light Transitional Chandelier
UPC: 822920215162
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452199
Product Name 1-1036-8-109 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details