Capital Lighting, Inc. 109X Sconces-Other 452180

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 7.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 7.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
109X Sconces-Other - 452180 - Capital Lighting, Inc.
Columbus, OH, USA
109X Sconces-Other
452180
109X Sconces-Other 452180
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 7.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Extension: 7.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Natural Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452180
Product Name 109X Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details