Capital Lighting, Inc. 82660-185 Exterior -Post/Pier Head 452178

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Post Lantern UPC: 785652082030 Category: Outdoor Lighting Glass: Satin Etched Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Post Lantern UPC: 785652082030 Category: Outdoor Lighting Glass: Satin Etched Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82660-185 Exterior -Post/Pier Head - 452178 - Capital Lighting, Inc.
Columbus, OH, USA
82660-185 Exterior -Post/Pier Head
452178
82660-185 Exterior -Post/Pier Head 452178
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Post Lantern UPC: 785652082030 Category: Outdoor Lighting Glass: Satin Etched Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Length 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Outdoor Post Lantern
UPC: 785652082030
Category: Outdoor Lighting
Glass: Satin Etched
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452178
Product Name 82660-185 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details