Capital Lighting, Inc. 102X BZ Lamps-Table Lamps 452158

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
102X BZ Lamps-Table Lamps - 452158 - Capital Lighting, Inc.
Columbus, OH, USA
102X BZ Lamps-Table Lamps
452158
102X BZ Lamps-Table Lamps 452158
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.75
Extension: 8
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452158
Product Name 102X BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details