Capital Lighting, Inc. 101X AS Lamps-Table Lamps 452155

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver

Suppliers

Company
Product
Description
Supplier Links
101X AS Lamps-Table Lamps - 452155 - Capital Lighting, Inc.
Columbus, OH, USA
101X AS Lamps-Table Lamps
452155
101X AS Lamps-Table Lamps 452155
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Extension: 8 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.75
Extension: 8
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452155
Product Name 101X AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details