Capital Lighting, Inc. 88880-51 Exterior -Wall Mount 452126

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888809 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888809 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88880-51 Exterior -Wall Mount - 452126 - Capital Lighting, Inc.
Columbus, OH, USA
88880-51 Exterior -Wall Mount
452126
88880-51 Exterior -Wall Mount 452126
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888809 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652888809
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452126
Product Name 88880-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details