Capital Lighting, Inc. 88200-12 Exterior -Wall Mount 452117

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882005 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882005 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88200-12 Exterior -Wall Mount - 452117 - Capital Lighting, Inc.
Columbus, OH, USA
88200-12 Exterior -Wall Mount
452117
88200-12 Exterior -Wall Mount 452117
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882005 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 19.75
Length 19.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Black Wall Lantern
UPC: 785652882005
Category: Builder Exclusive (Custom Select)
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452117
Product Name 88200-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details