Capital Lighting, Inc. 138L Lamps-Table Lamps 452065

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Extension: 9.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Extension: 9.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
138L Lamps-Table Lamps - 452065 - Capital Lighting, Inc.
Columbus, OH, USA
138L Lamps-Table Lamps
452065
138L Lamps-Table Lamps 452065
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Extension: 9.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 24.00
Extension: 9.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tudor Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452065
Product Name 138L Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details