Capital Lighting, Inc. 1504X Lamps-Swing Arm-Wall 452056

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
1504X Lamps-Swing Arm-Wall - 452056 - Capital Lighting, Inc.
Columbus, OH, USA
1504X Lamps-Swing Arm-Wall
452056
1504X Lamps-Swing Arm-Wall 452056
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Extension: 23 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Extension: 23
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452056
Product Name 1504X Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details