Capital Lighting, Inc. 139 Flush Mounts-Bowl Style 452039

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Flushmount Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Flushmount Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
139 Flush Mounts-Bowl Style - 452039 - Capital Lighting, Inc.
Columbus, OH, USA
139 Flush Mounts-Bowl Style
452039
139 Flush Mounts-Bowl Style 452039
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Flushmount Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Natural Brass
Product Name: Two Light Flushmount
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452039
Product Name 139 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details