Capital Lighting, Inc. 141 Lamps-Table Lamps 452037

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Antique Silver Product Name: Four Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Antique Silver Product Name: Four Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
141 Lamps-Table Lamps - 452037 - Capital Lighting, Inc.
Columbus, OH, USA
141 Lamps-Table Lamps
452037
141 Lamps-Table Lamps 452037
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Antique Silver Product Name: Four Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.25
Bulb
Type: A
Qty: 4
Wattage: 60
Finish: Antique Silver
Product Name: Four Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452037
Product Name 141 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details