Capital Lighting, Inc. 145 Lamps-Floor Lamps 452033

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
145 Lamps-Floor Lamps - 452033 - Capital Lighting, Inc.
Columbus, OH, USA
145 Lamps-Floor Lamps
452033
145 Lamps-Floor Lamps 452033
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: A
Qty: 4
Wattage: 60
Finish: Deep Patina Bronze
Product Name: Four Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452033
Product Name 145 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details