Capital Lighting, Inc. 1486 Lamps-Table Lamps 452005

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Papaya Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Papaya Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1486 Lamps-Table Lamps - 452005 - Capital Lighting, Inc.
Columbus, OH, USA
1486 Lamps-Table Lamps
452005
1486 Lamps-Table Lamps 452005
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Papaya Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Papaya Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452005
Product Name 1486 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details