Capital Lighting, Inc. 148 Lamps-Floor Lamps 452001

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 53.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Patina Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 53.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Patina Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
148 Lamps-Floor Lamps - 452001 - Capital Lighting, Inc.
Columbus, OH, USA
148 Lamps-Floor Lamps
452001
148 Lamps-Floor Lamps 452001
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 53.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Patina Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 53.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Deep Patina Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452001
Product Name 148 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details