Capital Lighting, Inc. MNS118SNEC Sconces-Single Candle 451999

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949327837 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949327837 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
MNS118SNEC Sconces-Single Candle - 451999 - Capital Lighting, Inc.
Columbus, OH, USA
MNS118SNEC Sconces-Single Candle
451999
MNS118SNEC Sconces-Single Candle 451999
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.13 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2 Product Name: One Light One Arm Wall Sconce UPC: 037949327837 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.13
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2
Product Name: One Light One Arm Wall Sconce
UPC: 037949327837
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451999
Product Name MNS118SNEC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details