Capital Lighting, Inc. RDS218RBMV Sconces-Pocket 451967

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RDS218RBMV Sconces-Pocket - 451967 - Capital Lighting, Inc.
Columbus, OH, USA
RDS218RBMV Sconces-Pocket
451967
RDS218RBMV Sconces-Pocket 451967
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze with Satin Brass Accents
Product Name: Two Light Wall Washer Sconce
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451967
Product Name RDS218RBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details