Capital Lighting, Inc. REF313RBMV Flush Mounts-Bowl Style 451961

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.38 Length 5.38 Bulb Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount Ceiling Fixture Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.38 Length 5.38 Bulb Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount Ceiling Fixture Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
REF313RBMV Flush Mounts-Bowl Style - 451961 - Capital Lighting, Inc.
Columbus, OH, USA
REF313RBMV Flush Mounts-Bowl Style
451961
REF313RBMV Flush Mounts-Bowl Style 451961
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.38 Length 5.38 Bulb Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount Ceiling Fixture Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.38
Length 5.38
Bulb
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Three Light Flush Mount Ceiling Fixture
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451961
Product Name REF313RBMV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details