Capital Lighting, Inc. REP113RBEC Mini Pendants-Cable 451960

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.95 Product Name: One Light Mini Pendant UPC: 037949327875 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.95 Product Name: One Light Mini Pendant UPC: 037949327875 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
REP113RBEC Mini Pendants-Cable - 451960 - Capital Lighting, Inc.
Columbus, OH, USA
REP113RBEC Mini Pendants-Cable
451960
REP113RBEC Mini Pendants-Cable 451960
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.95 Product Name: One Light Mini Pendant UPC: 037949327875 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 14.50
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.95
Product Name: One Light Mini Pendant
UPC: 037949327875
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451960
Product Name REP113RBEC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details