Capital Lighting, Inc. RDS213RBMV Sconces-Pocket 451948

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RDS213RBMV Sconces-Pocket - 451948 - Capital Lighting, Inc.
Columbus, OH, USA
RDS213RBMV Sconces-Pocket
451948
RDS213RBMV Sconces-Pocket 451948
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze with Satin Brass Accents
Product Name: Two Light Wall Washer Sconce
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451948
Product Name RDS213RBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details