Capital Lighting, Inc. RZF213RWMV Flush Mounts-Bowl Style 451917

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Ceiling Flush Mount Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Ceiling Flush Mount Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RZF213RWMV Flush Mounts-Bowl Style - 451917 - Capital Lighting, Inc.
Columbus, OH, USA
RZF213RWMV Flush Mounts-Bowl Style
451917
RZF213RWMV Flush Mounts-Bowl Style 451917
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Ceiling Flush Mount Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.25
Bulb
Qty: 2
Wattage: 13
Finish: Rosewood
Product Name: Two Light Ceiling Flush Mount
Glass: White Faux Alabaster
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451917
Product Name RZF213RWMV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details