Capital Lighting, Inc. RZV225RWMV Bathroom Fixtures-Two Lights 451911

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 25 Finish: Rosewood Product Name: Two Light Bathroom Light Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 25 Finish: Rosewood Product Name: Two Light Bathroom Light Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RZV225RWMV Bathroom Fixtures-Two Lights - 451911 - Capital Lighting, Inc.
Columbus, OH, USA
RZV225RWMV Bathroom Fixtures-Two Lights
451911
RZV225RWMV Bathroom Fixtures-Two Lights 451911
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 25 Finish: Rosewood Product Name: Two Light Bathroom Light Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 5.00
Extension: 5.5
Bulb
Qty: 2
Wattage: 25
Finish: Rosewood
Product Name: Two Light Bathroom Light
Glass: White Faux Alabaster
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451911
Product Name RZV225RWMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details