Capital Lighting, Inc. TAS113PCEC-LA Sconces-Other 451776

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.4 Product Name: One Light Shaded Wall Washer UPC: 037949351115 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.4 Product Name: One Light Shaded Wall Washer UPC: 037949351115 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TAS113PCEC-LA Sconces-Other - 451776 - Capital Lighting, Inc.
Columbus, OH, USA
TAS113PCEC-LA Sconces-Other
451776
TAS113PCEC-LA Sconces-Other 451776
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.4 Product Name: One Light Shaded Wall Washer UPC: 037949351115 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 13.50
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 3.4
Product Name: One Light Shaded Wall Washer
UPC: 037949351115
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451776
Product Name TAS113PCEC-LA Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details