Capital Lighting, Inc. TRS213SNMV Sconces-Pocket 451775

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.6 Product Name: Two Light Wall Sconce UPC: 037949356202 Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.6 Product Name: Two Light Wall Sconce UPC: 037949356202 Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
TRS213SNMV Sconces-Pocket - 451775 - Capital Lighting, Inc.
Columbus, OH, USA
TRS213SNMV Sconces-Pocket
451775
TRS213SNMV Sconces-Pocket 451775
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.6 Product Name: Two Light Wall Sconce UPC: 037949356202 Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 3.6
Product Name: Two Light Wall Sconce
UPC: 037949356202
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451775
Product Name TRS213SNMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details