Capital Lighting, Inc. TAP225PCMV Island/Pool Table-2 Light Bar 451774

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.25 Length 12.25 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Chrome Weight: 29 Product Name: Two Light Fluorescent Pendant UPC: 037949353775 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.25 Length 12.25 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Chrome Weight: 29 Product Name: Two Light Fluorescent Pendant UPC: 037949353775 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TAP225PCMV Island/Pool Table-2 Light Bar - 451774 - Capital Lighting, Inc.
Columbus, OH, USA
TAP225PCMV Island/Pool Table-2 Light Bar
451774
TAP225PCMV Island/Pool Table-2 Light Bar 451774
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.25 Length 12.25 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: Chrome Weight: 29 Product Name: Two Light Fluorescent Pendant UPC: 037949353775 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.25
Length 12.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 25
Finish: Chrome
Weight: 29
Product Name: Two Light Fluorescent Pendant
UPC: 037949353775
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451774
Product Name TAP225PCMV Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details