Capital Lighting, Inc. TRW213SNEC Exterior -Sconces 451749

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333807 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333807 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
TRW213SNEC Exterior -Sconces - 451749 - Capital Lighting, Inc.
Columbus, OH, USA
TRW213SNEC Exterior -Sconces
451749
TRW213SNEC Exterior -Sconces 451749
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333807 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 12.88
Extension: 4.63
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 3.9
Product Name: Two Light Wall Outdoor Sconce
UPC: 037949333807
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451749
Product Name TRW213SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details