Capital Lighting, Inc. 3651-48GS Sconces-Double Candle 451688

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857420227
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857420227

Suppliers

Company
Product
Description
Supplier Links
3651-48GS Sconces-Double Candle - 451688 - Capital Lighting, Inc.
Columbus, OH, USA
3651-48GS Sconces-Double Candle
451688
3651-48GS Sconces-Double Candle 451688
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857420227

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.50
Length 14.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
UPC: 771857420227

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451688
Product Name 3651-48GS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details