Capital Lighting, Inc. 1420-82OR Sconces-Single Candle 451629

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tourmaline Product Name: One Light Wall Sconce UPC: 771857285628 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tourmaline Product Name: One Light Wall Sconce UPC: 771857285628 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
1420-82OR Sconces-Single Candle - 451629 - Capital Lighting, Inc.
Columbus, OH, USA
1420-82OR Sconces-Single Candle
451629
1420-82OR Sconces-Single Candle 451629
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tourmaline Product Name: One Light Wall Sconce UPC: 771857285628 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Length 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tourmaline
Product Name: One Light Wall Sconce
UPC: 771857285628
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451629
Product Name 1420-82OR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details