Capital Lighting, Inc. 1421-48MD Mini Pendants-Chain 451627

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver UPC: 771857269758
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver UPC: 771857269758

Suppliers

Company
Product
Description
Supplier Links
1421-48MD Mini Pendants-Chain - 451627 - Capital Lighting, Inc.
Columbus, OH, USA
1421-48MD Mini Pendants-Chain
451627
1421-48MD Mini Pendants-Chain 451627
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver UPC: 771857269758

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Silver
UPC: 771857269758

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451627
Product Name 1421-48MD Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details