Capital Lighting, Inc. 1246-23 Mid. Chandeliers-Candle 451609

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857062670
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857062670

Suppliers

Company
Product
Description
Supplier Links
1246-23 Mid. Chandeliers-Candle - 451609 - Capital Lighting, Inc.
Columbus, OH, USA
1246-23 Mid. Chandeliers-Candle
451609
1246-23 Mid. Chandeliers-Candle 451609
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857062670

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Etruscan Gold
UPC: 771857062670

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451609
Product Name 1246-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details