Capital Lighting, Inc. 5736CL Mid. Chandeliers-Candle 451367

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857222807
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857222807

Suppliers

Company
Product
Description
Supplier Links
5736CL Mid. Chandeliers-Candle - 451367 - Capital Lighting, Inc.
Columbus, OH, USA
5736CL Mid. Chandeliers-Candle
451367
5736CL Mid. Chandeliers-Candle 451367
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857222807

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Silver
UPC: 771857222807

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451367
Product Name 5736CL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details