Capital Lighting, Inc. 5851S Pendants-Bowl Style 451366

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Silver UPC: 771857015461
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Silver UPC: 771857015461

Suppliers

Company
Product
Description
Supplier Links
5851S Pendants-Bowl Style - 451366 - Capital Lighting, Inc.
Columbus, OH, USA
5851S Pendants-Bowl Style
451366
5851S Pendants-Bowl Style 451366
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Silver UPC: 771857015461

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Silver
UPC: 771857015461

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451366
Product Name 5851S Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details