Capital Lighting, Inc. 5900-40A Semi-Flush Mts.-Bowl Style 451363

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857223958
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857223958

Suppliers

Company
Product
Description
Supplier Links
5900-40A Semi-Flush Mts.-Bowl Style - 451363 - Capital Lighting, Inc.
Columbus, OH, USA
5900-40A Semi-Flush Mts.-Bowl Style
451363
5900-40A Semi-Flush Mts.-Bowl Style 451363
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857223958

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Silver
UPC: 771857223958

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451363
Product Name 5900-40A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details