Capital Lighting, Inc. 5901-20A Semi-Flush Mts.-Bowl Style 451361

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold UPC: 771857223972
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold UPC: 771857223972

Suppliers

Company
Product
Description
Supplier Links
5901-20A Semi-Flush Mts.-Bowl Style - 451361 - Capital Lighting, Inc.
Columbus, OH, USA
5901-20A Semi-Flush Mts.-Bowl Style
451361
5901-20A Semi-Flush Mts.-Bowl Style 451361
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold UPC: 771857223972

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Gold
UPC: 771857223972

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451361
Product Name 5901-20A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details