Capital Lighting, Inc. 5902-40A Semi-Flush Mts.-Bowl Style 451360

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857271836
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857271836

Suppliers

Company
Product
Description
Supplier Links
5902-40A Semi-Flush Mts.-Bowl Style - 451360 - Capital Lighting, Inc.
Columbus, OH, USA
5902-40A Semi-Flush Mts.-Bowl Style
451360
5902-40A Semi-Flush Mts.-Bowl Style 451360
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Silver UPC: 771857271836

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Silver
UPC: 771857271836

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451360
Product Name 5902-40A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details