Capital Lighting, Inc. 5676-83A Mid. Chandeliers-Candle 451348

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Bronze UPC: 771857393569
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Bronze UPC: 771857393569

Suppliers

Company
Product
Description
Supplier Links
5676-83A Mid. Chandeliers-Candle - 451348 - Capital Lighting, Inc.
Columbus, OH, USA
5676-83A Mid. Chandeliers-Candle
451348
5676-83A Mid. Chandeliers-Candle 451348
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Bronze UPC: 771857393569

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Florentine Bronze
UPC: 771857393569

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451348
Product Name 5676-83A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details