Capital Lighting, Inc. Mini Pendants-Rod 451195

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.50 Bulb Type: Xenon Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.50 Bulb Type: Xenon Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451195 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451195
Mini Pendants-Rod 451195
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.50 Bulb Type: Xenon Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 3.50
Bulb
Type: Xenon
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451195
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details