Capital Lighting, Inc. Bathroom Fixtures-Two Lights 451194

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 451194 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
451194
Bathroom Fixtures-Two Lights 451194
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Extension: 4.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451194
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details