Capital Lighting, Inc. Mid. Chandeliers-Glass Up 451187

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 451187 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
451187
Mid. Chandeliers-Glass Up 451187
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.00
Bulb
Type: G9
Qty: 6
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451187
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details