Capital Lighting, Inc. Mini Pendants-Rod 451175

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451175 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451175
Mini Pendants-Rod 451175
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451175
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details