Capital Lighting, Inc. Mini Pendants-Rod 451155

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Bulb Type: Xenon Qty: 4 Wattage: 10 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Bulb Type: Xenon Qty: 4 Wattage: 10 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451155 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451155
Mini Pendants-Rod 451155
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Bulb Type: Xenon Qty: 4 Wattage: 10 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Bulb
Type: Xenon
Qty: 4
Wattage: 10
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451155
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details