Capital Lighting, Inc. Pendants-Bowl Style 451153

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 451153 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
451153
Pendants-Bowl Style 451153
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 19.00
Bulb
Type: G-9
Qty: 21
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451153
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details