Capital Lighting, Inc. Mini Pendants-Rod 451149

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: GU10/G9 Qty: 1 Wattage: 50 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: GU10/G9 Qty: 1 Wattage: 50 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451149 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451149
Mini Pendants-Rod 451149
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: GU10/G9 Qty: 1 Wattage: 50 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: GU10/G9
Qty: 1
Wattage: 50
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451149
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details