Capital Lighting, Inc. Mini Pendants-Rod 451136

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451136 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451136
Mini Pendants-Rod 451136
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Bulb
Type: G9/GU10
Qty: 4
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451136
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details