Capital Lighting, Inc. Mini Pendants-Cable 451135

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Cable - 451135 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Cable
451135
Mini Pendants-Cable 451135
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Bulb
Type: G9/GU10
Qty: 5
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451135
Product Name Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details