Capital Lighting, Inc. Mini Pendants-Rod 451133

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451133 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451133
Mini Pendants-Rod 451133
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: G9/GU10 Qty: 4 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Bulb
Type: G9/GU10
Qty: 4
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451133
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details