Capital Lighting, Inc. Pendants-Other 451131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Qty: 7 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Qty: 7 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451131 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451131
Pendants-Other 451131
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Qty: 7 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.00
Bulb
Qty: 7
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451131
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details